ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek 20020110-G081A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek - 59R8913 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek
59R8913
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek 59R8913
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8913
Product Name Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products