ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 20020110-G041A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek - 59R8909 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
59R8909
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 59R8909
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8909
Product Name Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details