ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 9Pos; Product Range Amphenol Anytek 20020110-D091A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9Pos; Product Range Amphenol Anytek - 59R8905 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos; Product Range Amphenol Anytek
59R8905
Terminal Block, Pluggable, 9Pos; Product Range Amphenol Anytek 59R8905
TERMINAL BLOCK, PLUGGABLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8905
Product Name Terminal Block, Pluggable, 9Pos; Product Range Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details