ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek 20020110-D081A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek - 59R8904 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek
59R8904
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek 59R8904
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8904
Product Name Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details