ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020108-H101A01LF

Description
Pluggable Terminal Blocks 20020108-H101A01LF-5 08 TB PLG SKT STR W/F
Datasheet
Description
Pluggable Terminal Blocks 20020108-H101A01LF-5 08 TB PLG SKT STR W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020108-H101A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020108-H101A01LF
Pluggable Terminal Blocks 20020108-H101A01LF
Pluggable Terminal Blocks 20020108-H101A01LF-5 08 TB PLG SKT STR W/F

Pluggable Terminal Blocks 20020108-H101A01LF-508 TB PLG SKT STR W/F

Buy Now Datasheet
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek - 99R4127 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
99R4127
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 99R4127
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020108-H101A01LF 99R4127
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Chasis Mount.090
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details