ANYTEK Technology Corporation Ltd. Terminal Blocks - 20020107-H021A01LF 20020107-H021A01LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 854478-20020107-H021 A01LF Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 854478-20020107-H021 A01LF Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 20020107-H021A01LF - 854478-20020107-H021A01LF - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 20020107-H021A01LF
854478-20020107-H021A01LF
Terminal Blocks - 20020107-H021A01LF 854478-20020107-H021A01LF
Manufacturer: AMPHENOL Win Source Part Number: 854478-20020107-H021 A01LF Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 854478-20020107-H021A01LF
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek - 59R8880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek
59R8880
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek 59R8880
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 854478-20020107-H021A01LF 59R8880
Product Name Terminal Blocks - 20020107-H021A01LF Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details