ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek 20020107-D101A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek - 59R8870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek
59R8870
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek 59R8870
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8870
Product Name Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details