ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek 20020107-C101A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek - 59R8861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek
59R8861
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek 59R8861
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8861
Product Name Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details