ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek 20020107-C051A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek - 59R8856 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek
59R8856
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek 59R8856
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8856
Product Name Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details