ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek 20020107-C021A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek - 59R8853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek
59R8853
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek 59R8853
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8853
Product Name Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers