ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 4 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020012-D041B01LF

Description
TERMINAL BLOCK, PLUG, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 4 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R4052 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R4052
Terminal Block, Plug, 4 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R4052
TERMINAL BLOCK, PLUG, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R4052
Product Name Terminal Block, Plug, 4 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details