ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020010-G101B01LF

Description
Pluggable Terminal Blocks 20020010-G101B01LF-5 08 TB PLG PLUG STR
Datasheet
Description
Pluggable Terminal Blocks 20020010-G101B01LF-5 08 TB PLG PLUG STR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020010-G101B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020010-G101B01LF
Pluggable Terminal Blocks 20020010-G101B01LF
Pluggable Terminal Blocks 20020010-G101B01LF-5 08 TB PLG PLUG STR

Pluggable Terminal Blocks 20020010-G101B01LF-508 TB PLG PLUG STR

Buy Now Datasheet
Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R4013 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R4013
Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R4013
TERMINAL BLOCK, PLUG, 10 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 10 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020010-G101B01LF 99R4013
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
2.5 square mm Standard Terminal Block - 1492-J3-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers