ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020009-H061B01LF

Description
Pluggable Terminal Blocks 20020009-H061B01LF-5 08 TB PLG PLUG 90 W/F
Datasheet
Description
Pluggable Terminal Blocks 20020009-H061B01LF-5 08 TB PLG PLUG 90 W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020009-H061B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020009-H061B01LF
Pluggable Terminal Blocks 20020009-H061B01LF
Pluggable Terminal Blocks 20020009-H061B01LF-5 08 TB PLG PLUG 90 W/F

Pluggable Terminal Blocks 20020009-H061B01LF-508 TB PLG PLUG 90 W/F

Buy Now Datasheet
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3993
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3993
TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020009-H061B01LF 99R3993
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0W1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Rail MTD 1P 25A BLU - 1492-F1B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
View Details
2 suppliers