ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020009-H031B01LF

Description
Pluggable Terminal Blocks 20020009-H031B01LF-5 08 TB PLG PLUG 90 W/F
Datasheet
Description
Pluggable Terminal Blocks 20020009-H031B01LF-5 08 TB PLG PLUG 90 W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020009-H031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020009-H031B01LF
Pluggable Terminal Blocks 20020009-H031B01LF
Pluggable Terminal Blocks 20020009-H031B01LF-5 08 TB PLG PLUG 90 W/F

Pluggable Terminal Blocks 20020009-H031B01LF-508 TB PLG PLUG 90 W/F

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3991
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3991
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020009-H031B01LF 99R3991
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSBXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-Y - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers