ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020007-H061B01LF

Description
Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.08mm PITCH
Datasheet
Description
Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.08mm PITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020007-H061B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020007-H061B01LF
Pluggable Terminal Blocks 20020007-H061B01LF
Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.08mm PITCH

Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.08mm PITCH

Buy Now Datasheet
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3969 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3969
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3969
TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020007-H061B01LF 99R3969
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Turret Term Board - 15092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details