ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020007-G061B01LF

Description
Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.00mm PITCH
Datasheet
Description
Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.00mm PITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020007-G061B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020007-G061B01LF
Pluggable Terminal Blocks 20020007-G061B01LF
Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.00mm PITCH

Pluggable Terminal Blocks 6P PLUGGABLE PLUG FLANGE, 5.00mm PITCH

Buy Now Datasheet
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3963
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3963
TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020007-G061B01LF 99R3963
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details