Pluggable Terminal Blocks 4P PLUGGABLE PLUG FLANGE, 5.00mm PITCH
TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 20020007-G041B01LF | 99R3962 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek |
| Mounting Options | Panel Mount | |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 4 |