ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 20020007-G031B01LF

Description
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3961 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3961
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3961
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020007-G031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020007-G031B01LF
Pluggable Terminal Blocks 20020007-G031B01LF
Pluggable Terminal Blocks 3P PLUGGABLE PLUG FLANGE, 5.00mm PITCH

Pluggable Terminal Blocks 3P PLUGGABLE PLUG FLANGE, 5.00mm PITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99R3961 20020007-G031B01LF
Product Name Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
North American 24 to 12 AWG 24 to 12 AWG
Current Rating 12 amps 12 amps
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 344776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details