Pluggable Terminal Blocks 4P 3.50MM Plug Pluggable Term BLK
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 20020004-C042B01LF | 54AC6314 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Amphenol Anytek |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 4 | |
| Contacts Pitch | 3.50 mm (0.14 inches) |