ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020003-H101B01LF

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4120-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4120-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4120-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020003-H101B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020003-H101B01LF
Pluggable Terminal Blocks 20020003-H101B01LF
Pluggable Terminal Blocks 20020003-H101B01LF-5 08 TB PLG PLUG 180 W/F

Pluggable Terminal Blocks 20020003-H101B01LF-508 TB PLG PLUG 180 W/F

Buy Now Datasheet
Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3959 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3959
Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3959
TERMINAL BLOCK, PLUG, 10 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 10 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4120-ND 20020003-H101B01LF 99R3959
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 10 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details