ANYTEK Technology Corporation Ltd. OEM ITEM 505-5BAF-PLUGABLE PLUG 20020002-H031B01LF

Description
OEM ITEM 505-5BAF-PLUGABLE PLUG
Request a Quote Datasheet
Description
OEM ITEM 505-5BAF-PLUGABLE PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM ITEM 505-5BAF-PLUGABLE PLUG - 20020002-H031B01LF - Heilind Electronics, Inc.
Wilmington, MA, United States
OEM ITEM 505-5BAF-PLUGABLE PLUG
20020002-H031B01LF
OEM ITEM 505-5BAF-PLUGABLE PLUG 20020002-H031B01LF
OEM ITEM 505-5BAF-PLUGABLE PLUG

OEM ITEM 505-5BAF-PLUGABLE PLUG

Buy Now
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3943 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3943
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3943
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020002-H031B01LF 99R3943
Product Name OEM ITEM 505-5BAF-PLUGABLE PLUG Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 26
Body Material Phenolic, XP
View Details
Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details