ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 10 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 20020000-C101B01LF

Description
TERMINAL BLOCK, PLUG, 10 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 10 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 10 Position, 26-16Awg; Pitch Spacing Amphenol Anytek - 99R3929 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 10 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
99R3929
Terminal Block, Plug, 10 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 99R3929
TERMINAL BLOCK, PLUG, 10 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 10 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R3929
Product Name Terminal Block, Plug, 10 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1981/1000-449 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details