Amphenol Corporation RF Multiplexers 200001637

Description
RF Duplexer 138MHz ~ 156MHz / 152MHz ~ 175MHz Module
Request a Quote Datasheet
Description
RF Duplexer 138MHz ~ 156MHz / 152MHz ~ 175MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2496-200001637-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2496-200001637-ND
RF Multiplexers 2496-200001637-ND
RF Duplexer 138MHz ~ 156MHz / 152MHz ~ 175MHz Module

RF Duplexer 138MHz ~ 156MHz / 152MHz ~ 175MHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2496-200001637-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
380-385 MHz / 390-395 MHz Cavity Duplexer - AD382-392D370 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
Return Loss 20 dB
View Details
Duplexer - 5o401002000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details