Amphenol Corporation RF Multiplexers 200000568

Description
RF Duplexer
Request a Quote Datasheet
Description
RF Duplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2496-200000568-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2496-200000568-ND
RF Multiplexers 2496-200000568-ND
RF Duplexer

RF Duplexer

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2496-200000568-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0305CH, Passive MMIC 3 GHz Diplexer/Reflectionless Filter - MDPX-0305CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 3000 MHz
View Details
LTE Band 12 / Band 13 Triplexer Filter Module - QPQ1214 - Qorvo
Specs
Device Type Triplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details