Amphenol RF Between Series Adapter 192104

Description
Adapter BNC Plug to FME Plug
Request a Quote
Description
Adapter BNC Plug to FME Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 192104 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
192104
Between Series Adapter 192104
Adapter BNC Plug to FME Plug

Adapter BNC Plug to FME Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 192104
Product Name Between Series Adapter
Connector Type BNC; FME
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details