Amphenol PCD Cable Assemblies 19103119000

Description
CAT 6A-CABLE-328FT
Request a Quote Datasheet
Description
CAT 6A-CABLE-328FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 19103119000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
19103119000
Cable Assemblies 19103119000
CAT 6A-CABLE-328FT

CAT 6A-CABLE-328FT

Buy Now
Multiple Conductor Cables - APC1661-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
APC1661-ND
Multiple Conductor Cables APC1661-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 328.1' (100.0m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 328.1' (100.0m)

Buy Now Datasheet
Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd - 08X0971 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd
08X0971
Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd 08X0971
SHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 26AWG, 100M, 230V; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 26AWG, 100M, 230V; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies
Product Number 19103119000 APC1661-ND 08X0971
Product Name Cable Assemblies Multiple Conductor Cables Shielded Cable Multipair, Cat6A, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd
Product Category Cable
Cable Length 328 ft (1000 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details