Amphenol PCD Multiple Conductor Cables 19103117900

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 328.1' (100.0m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - APC1645-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
APC1645-ND
Multiple Conductor Cables APC1645-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 328.1' (100.0m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 26 AWG Foil, Braid 328.1' (100.0m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
19103117900
Cable Assemblies 19103117900
CAT 6 CABLE-328FT

CAT 6 CABLE-328FT

Buy Now
Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd - 08X0969 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd
08X0969
Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd 08X0969
SHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 26AWG, 100M, 230V; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 26AWG, 100M, 230V; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number APC1645-ND 19103117900 08X0969
Product Name Multiple Conductor Cables Cable Assemblies Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 100M, 230V; Cable Shielding Amphenol Pcd
Product Category Cable
Standards / Certifications RoHS RoHS
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details