Amphenol Corporation Flat Cable, 50 Conductor, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip 191-3003-050

Description
FLAT CABLE, 50 CONDUCTOR, 250FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 50 CONDUCTOR, 250FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip - 29C4334 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip
29C4334
Flat Cable, 50 Conductor, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip 29C4334
FLAT CABLE, 50 CONDUCTOR, 250FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 250FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29C4334
Product Name Flat Cable, 50 Conductor, 250Ft, 30Awg, 150V; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details