Amphenol Corporation cable,flat(planar),gray pvc insul w/1 red edge,64 conductors,28 awg stranded 191-2801-164

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),gray pvc insul w/1 red edge,64 conductors,28 awg stranded - 70111291 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),gray pvc insul w/1 red edge,64 conductors,28 awg stranded
70111291
cable,flat(planar),gray pvc insul w/1 red edge,64 conductors,28 awg stranded 70111291
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • High Flexible Gray PVC Insulation with One Red Edge
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site
Ribbon Cable, Spectra Zipr Planar, 64 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 01M9965 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Spectra Zipr Planar, 64 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
01M9965
Ribbon Cable, Spectra Zipr Planar, 64 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 01M9965
Ribbon Cable, Spectra Zipr Planar, 64 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Spectra Zipr Planar, 64 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Spectra Zipr Planar, 64, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 38Y7213 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Spectra Zipr Planar, 64, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
38Y7213
Ribbon Cable, Spectra Zipr Planar, 64, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 38Y7213
Ribbon Cable, Spectra Zipr Planar, 64, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Spectra Zipr Planar, 64, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 70111291 01M9965
Product Name cable,flat(planar),gray pvc insul w/1 red edge,64 conductors,28 awg stranded Ribbon Cable, Spectra Zipr Planar, 64 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details