STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD015SAA030
Dsub, Stamped Signal 3A, High Density, S
Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN HD D SUB 15 POS RCPT SOLDER CUP
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE, SOLDER; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EHD015SAA000 | 17EHD015SAA000 | 17EHD015SAA000 | 664-17EHD015SAA000-ND | 17EHD015SAA000 | 87K2387 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D Sub Connector, High Density-Hd, 15 Position, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||||
| Termination | PCB Mount | Solder | ||||
| Mounting | Free Hanging (In-Line) |