Amphenol RF Coaxial Cable Assemblies 175108-25-48.00

Description
RF Cable Assembly N-Type Straight Jack t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Jack t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
175108-25-48.00
Coaxial Cable Assemblies 175108-25-48.00
RF Cable Assembly N-Type Straight Jack t

RF Cable Assembly N-Type Straight Jack t

Buy Now
RF Standard Cable Assembly - 175108-25-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175108-25-48.00
RF Standard Cable Assembly 175108-25-48.00
N Crimp Jack to N Crimp Jack using RG 400 cable

N Crimp Jack to N Crimp Jack using RG 400 cable

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175108-25-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175108-25-48.00
Cable Assemblies - Coaxial Cables (RF) 175108-25-48.00
CBL ASSY NTYPE JACK TO JACK 4'

CBL ASSY NTYPE JACK TO JACK 4'

Supplier's Site
RF Cable Assemblies - 175108-25-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175108-25-48.00
RF Cable Assemblies 175108-25-48.00
RF Cable Assemblies N Crimp Jack RG400 Cable 48"

RF Cable Assemblies N Crimp Jack RG400 Cable 48"

Buy Now

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175108-25-48.00 175108-25-48.00 175108-25-48.00 175108-25-48.00
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBU-M12G5-E-5-Q8N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
1/4″ Phone Plug to XK Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details