N DIRECT SOLDER PLUG TO N DIRECT SOLDER PLUG, USING 0.141 SEMI-RIGID HAND CONFORMABLE CABLE, VARIOUS LENGTH
"Cable Assembly Coaxial N-Type to N-Type Hand Formable .141 24.00"" (609.60mm)"
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 24"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes
CBL ASSY NTYPE PLUG TO PLUG 24"
RF Cable Assemblies N St Plug-N St Plug UT-141C-FORM 24"
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-R2-24.00 | ACX2109-ND | 93T6887 | 175101-R2-24.00 | 175101-R2-24.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assembly, Rf, N Straight Plug, 24; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial |