N DIRECT SOLDER PLUG TO N DIRECT SOLDER PLUG, USING 0.085 SEMI-RIGID HAND CONFORMABLE CABLE, VARIOUS LENGTH
"Cable Assembly Coaxial N-Type to N-Type Hand Formable .085 7.000"" (177.80mm)"
CBL ASSY NTYPE PLUG TO PLUG 7"
RF Cable Assemblies N Strt Plug - N Strt PLG UT-085C-FORM 7in
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 7"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-R1-07.00 | 175101-R1-07.00-ND | 175101-R1-07.00 | 175101-R1-07.00 | 93T6868 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Cable Assembly, Rf, N Straight Plug, 7; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | ||
| Cable Length | 0.5833 ft (1.78 dm) | 0.5833 ft (1.78 dm) | 0.5833 ft (1.78 dm) | 0.5840 ft (1.78 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial |