Amphenol RF Coaxial Cables (RF) 175101-19-48.00

Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-58 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 175101-19-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-19-48.00-ND
Coaxial Cables (RF) 175101-19-48.00-ND
"Cable Assembly Coaxial N-Type to N-Type RG-58 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial N-Type to N-Type RG-58 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-19-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-19-48.00
RF Standard Cable Assembly 175101-19-48.00
N CRIMP PLUG TO N CRIMP PLUG, USING RG-58 CABLE

N CRIMP PLUG TO N CRIMP PLUG, USING RG-58 CABLE

Supplier's Site
Cable Assemblies - 175101-19-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-19-48.00
Cable Assemblies 175101-19-48.00
N-Type Plug to N-Type Plug RG-58 Cable

N-Type Plug to N-Type Plug RG-58 Cable

Buy Now
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf - 93T6893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf
93T6893
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf 93T6893
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 175101-19-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-19-48.00
RF Cable Assemblies 175101-19-48.00
RF Cable Assemblies N Strt Plug - N Strt Plug on RG-58 48in

RF Cable Assemblies N Strt Plug - N Strt Plug on RG-58 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-19-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-19-48.00
Cable Assemblies - Coaxial Cables (RF) 175101-19-48.00
CBL ASSY NTYPE PLUG TO PLUG 4'

CBL ASSY NTYPE PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-19-48.00-ND 175101-19-48.00 175101-19-48.00 93T6893 175101-19-48.00 175101-19-48.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 3.94 ft (12 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-P1W4-K-0.3-N-M12G5 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type 5-pin Square design/angled Plug, straight M12x1
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers