Amphenol RF Coaxial Cables (RF) 175101-10-M2.00

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2644-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2644-ND
Coaxial Cables (RF) ARF2644-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-10-M2.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-10-M2.00
RF Standard Cable Assembly 175101-10-M2.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assembly - 456-175101-10-M2.00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-175101-10-M2.00
Cable Assembly 456-175101-10-M2.00
CBL ASSY NTYPE PLUG TO PLUG 6.6' Product overview: 175101-10-M2.00 from Amphenol Times Microwave Systems is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-175101-10-M2.00 can be used for catalog matching and distributor lookup.

CBL ASSY NTYPE PLUG TO PLUG 6.6' Product overview: 175101-10-M2.00 from Amphenol Times Microwave Systems is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-175101-10-M2.00 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Coaxial Cables (RF) - 175101-10-M2.00
766898-175101-10-M2.00
Coaxial Cables (RF) - 175101-10-M2.00 766898-175101-10-M2.00
Manufacturer: Amphenol RF Division Win Source Part Number: 766898-175101-10-M2. 00 Series: N Features: Shielded Gender: Male to Male Length: 78.7" (2.0m) 6.6' Cable Type: LMR 400 Frequency - Max: 5.8GHz Impedance: 50 Ohm Style: N-Type to N-Type 1st Connector: N Male Plug 2nd Connector: N Male Plug Family Name: 175101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol RF Division
Win Source Part Number: 766898-175101-10-M2.00
Series: N
Features: Shielded
Gender: Male to Male
Length: 78.7" (2.0m) 6.6'
Cable Type: LMR 400
Frequency - Max: 5.8GHz
Impedance: 50 Ohm
Style: N-Type to N-Type
1st Connector: N Male Plug
2nd Connector: N Male Plug
Family Name: 175101
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-10-M2.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-10-M2.00
Cable Assemblies - Coaxial Cables (RF) 175101-10-M2.00
CBL ASSY NTYPE PLUG TO PLUG 6.6'

CBL ASSY NTYPE PLUG TO PLUG 6.6'

Supplier's Site
RF Cable Assemblies - 175101-10-M2.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-10-M2.00
RF Cable Assemblies 175101-10-M2.00
RF Cable Assemblies N STR/N STR Plug LMR 400 Cbl 2M

RF Cable Assemblies N STR/N STR Plug LMR 400 Cbl 2M

Buy Now Datasheet
Rf Coax, N Str Plug-N Str Plug, 2M; Connector Type A Amphenol Rf - 14AC2361 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 2M; Connector Type A Amphenol Rf
14AC2361
Rf Coax, N Str Plug-N Str Plug, 2M; Connector Type A Amphenol Rf 14AC2361
RF COAX, N STR PLUG-N STR PLUG, 2M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 2M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2644-ND 175101-10-M2.00 456-175101-10-M2.00 766898-175101-10-M2.00 175101-10-M2.00 175101-10-M2.00 14AC2361
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assembly Coaxial Cables (RF) - 175101-10-M2.00 Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, N Str Plug-N Str Plug, 2M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details