Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial N-Type to N-Type LMR 400 29.53"" (750.00mm)"
CBL ASSY NTYPE PLUG-PLUG 29.53"
RF Cable Assemblies N STR/N STR Plug LMR 400 CBL .75M
RF COAX, N STR PLUG-N STR PLUG, 750MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-10-M0.75 | ARF2642-ND | 175101-10-M0.75 | 175101-10-M0.75 | 14AC2358 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, N Str Plug-N Str Plug, 750Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) |