Amphenol RF RF Standard Cable Assembly 175101-07-M1.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 175101-07-M1.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-M1.00
RF Standard Cable Assembly 175101-07-M1.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2617-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2617-ND
Coaxial Cables (RF) ARF2617-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial N-Type to N-Type RG-142 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - 175101-07-M1.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-M1.00
Cable Assemblies 175101-07-M1.00
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
Rf Coax, N Str Plug-N Str Plug, 1M; Connector Type A Amphenol Rf - 14AC2353 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 1M; Connector Type A Amphenol Rf
14AC2353
Rf Coax, N Str Plug-N Str Plug, 1M; Connector Type A Amphenol Rf 14AC2353
RF COAX, N STR PLUG-N STR PLUG, 1M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 1M; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 175101-07-M1.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-M1.00
RF Cable Assemblies 175101-07-M1.00
RF Cable Assemblies N STR/N STR Plug RG-142 Cbl 1M

RF Cable Assemblies N STR/N STR Plug RG-142 Cbl 1M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-M1.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-M1.00
Cable Assemblies - Coaxial Cables (RF) 175101-07-M1.00
CBL ASSY NTYPE PLUG TO PLUG 3.3'

CBL ASSY NTYPE PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-07-M1.00 ARF2617-ND 175101-07-M1.00 14AC2353 175101-07-M1.00 175101-07-M1.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Coax, N Str Plug-N Str Plug, 1M; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details