Amphenol RF Cable Assemblies 175101-07-48.00

Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet
Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 175101-07-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-48.00
Cable Assemblies 175101-07-48.00
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
Coaxial Cables (RF) - 175101-07-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-07-48.00-ND
Coaxial Cables (RF) 175101-07-48.00-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial N-Type to N-Type RG-142 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-07-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-48.00
RF Standard Cable Assembly 175101-07-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-48.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-48.00
Cable Assemblies - Coaxial Cables (RF) 175101-07-48.00
CBL ASSY NTYPE PLUG TO PLUG 4'

CBL ASSY NTYPE PLUG TO PLUG 4'

Supplier's Site
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf - 61T6131 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf
61T6131
Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf 61T6131
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 175101-07-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-48.00
RF Cable Assemblies 175101-07-48.00
RF Cable Assemblies N Str Plug to N Str Plug RG-142 48in

RF Cable Assemblies N Str Plug to N Str Plug RG-142 48in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-07-48.00 175101-07-48.00-ND 175101-07-48.00 175101-07-48.00 61T6131 175101-07-48.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 3.94 ft (12 dm) 4 ft (12.19 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details