Amphenol RF Coaxial Cables (RF) 175101-07-36.00

Description
"Cable Assembly Coaxial N-Type to N-Type RG-142 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-142 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2127-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2127-ND
Coaxial Cables (RF) ACX2127-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 36.00"" (914.40mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-142 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 175101-07-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-36.00
Cable Assemblies 175101-07-36.00
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 175101-07-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-36.00
RF Standard Cable Assembly 175101-07-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-36.00
Cable Assemblies - Coaxial Cables (RF) 175101-07-36.00
CBL ASSY NTYPE PLUG TO PLUG 36"

CBL ASSY NTYPE PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 175101-07-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-36.00
RF Cable Assemblies 175101-07-36.00
RF Cable Assemblies N Str Plug to N Str Plug RG-142 36in

RF Cable Assemblies N Str Plug to N Str Plug RG-142 36in

Buy Now Datasheet
Cable Assembly, Rf, N Straight Plug, 36; Connector Type A Amphenol Rf - 61T6130 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 36; Connector Type A Amphenol Rf
61T6130
Cable Assembly, Rf, N Straight Plug, 36; Connector Type A Amphenol Rf 61T6130
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 36"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 36"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2127-ND 175101-07-36.00 175101-07-36.00 175101-07-36.00 175101-07-36.00 61T6130
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assembly, Rf, N Straight Plug, 36; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 65.62 ft (200 dm)
Connector Type HDMI A Male
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details