Amphenol RF In Series Adapter 172127

Description
Tee Adapter - Jack-To-Jack-To-Jack
Request a Quote Datasheet
Description
Tee Adapter - Jack-To-Jack-To-Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172127 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172127
In Series Adapter 172127
Tee Adapter - Jack-To-Jack-To-Jack

Tee Adapter - Jack-To-Jack-To-Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172127
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details