Amphenol Spectra-Strip cable,round and flat,jacketed/shielded,gray w/red edge,10 conductor,28awg strand 159-2801-010

Description
Round and flat Cable with 28 AWG, 7⁄36 Tinned Copper Conductors Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2
Description
Round and flat Cable with 28 AWG, 7⁄36 Tinned Copper Conductors Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Suppliers

Company
Product
Description
Supplier Links
cable,round and flat,jacketed/shielded,gray w/red edge,10 conductor,28awg strand - 70111261 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round and flat,jacketed/shielded,gray w/red edge,10 conductor,28awg strand
70111261
cable,round and flat,jacketed/shielded,gray w/red edge,10 conductor,28awg strand 70111261
Round and flat Cable with 28 AWG, 7⁄36 Tinned Copper Conductors Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Round and flat Cable with 28 AWG, 7⁄36 Tinned Copper Conductors
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid.

  • Round Cable That Mass Terminates
  • High Flexibility
  • Twisted Pair Electrical Characteristics
  • Helps Meet FCC Regulations UL, CSA and CL2
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111261
Product Name cable,round and flat,jacketed/shielded,gray w/red edge,10 conductor,28awg strand
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details