Amphenol Corporation Shielded/jacketed Cable, 9 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Amphenol Spectra-Strip 151-2831-009.

Description
SHIELDED/JACKETED CABLE, 9 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
SHIELDED/JACKETED CABLE, 9 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded/jacketed Cable, 9 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Amphenol Spectra-Strip - 60R5572 - Newark, An Avnet Company
Chicago, IL, United States
Shielded/jacketed Cable, 9 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Amphenol Spectra-Strip
60R5572
Shielded/jacketed Cable, 9 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Amphenol Spectra-Strip 60R5572
SHIELDED/JACKETED CABLE, 9 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED/JACKETED CABLE, 9 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5572
Product Name Shielded/jacketed Cable, 9 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Amphenol Spectra-Strip
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details