Amphenol Corporation Pressure Sensor, 15Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 15 PSI-D-4V

Description
PRESSURE SENSOR, 15PSI, DIFF, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, DIFF, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8481 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8481
Pressure Sensor, 15Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8481
PRESSURE SENSOR, 15PSI, DIFF, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, DIFF, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8481
Product Name Pressure Sensor, 15Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 1755036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Current; Analogue
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details