Amphenol Corporation Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 15 PSI-AF-PRIME-MINI

Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8472 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8472
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8472
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8472
Product Name Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data