Mini SMB Right Angle Plug to Mini SMB Straight Bulkhead Jack on RG 179 cable, 12 inches
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 12.00"" (304.80mm)"
CBL ASSY SMB MINI PLUG-JACK 12"
RF Cable Assemblies Mini SMB R/A Plug to Mini SMB St Jck 12in
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 145111-05-12.00 | 145111-05-12.00-ND | 145111-05-12.00 | 145111-05-12.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | |
| Gender | Male-Female |