Amphenol RF Coaxial Cables (RF) 145104-08-12.00

Description
"Cable Assembly Coaxial SMB to SMB RG-178 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-178 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1744-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1744-ND
Coaxial Cables (RF) ACX1744-ND
"Cable Assembly Coaxial SMB to SMB RG-178 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMB to SMB RG-178 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145104-08-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-08-12.00
RF Standard Cable Assembly 145104-08-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145104-08-12.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145104-08-12.00
Cable Assemblies - Coaxial Cables (RF) 145104-08-12.00
CBL ASSY SMB PLUG TO PLUG 12"

CBL ASSY SMB PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 145104-08-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-08-12.00
RF Cable Assemblies 145104-08-12.00
RF Cable Assemblies SMB R/A Plug to R/A Plug RG178 12in

RF Cable Assemblies SMB R/A Plug to R/A Plug RG178 12in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1744-ND 145104-08-12.00 145104-08-12.00 145104-08-12.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details