Amphenol RF Coaxial Cables (RF) 145104-05-36.00

Description
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 145104-05-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
145104-05-36.00-ND
Coaxial Cables (RF) 145104-05-36.00-ND
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145104-05-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-05-36.00
RF Standard Cable Assembly 145104-05-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145104-05-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145104-05-36.00
Cable Assemblies - Coaxial Cables (RF) 145104-05-36.00
CBL ASSY SMB MINI PLUG-PLUG 36"

CBL ASSY SMB MINI PLUG-PLUG 36"

Supplier's Site
RF Cable Assemblies - 145104-05-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-05-36.00
RF Cable Assemblies 145104-05-36.00
RF Cable Assemblies SMB R/A Plug to SMB R/A Plug RG-179 36in

RF Cable Assemblies SMB R/A Plug to SMB R/A Plug RG-179 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145104-05-36.00-ND 145104-05-36.00 145104-05-36.00 145104-05-36.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details