"Cable Assembly Coaxial SMB to SMB RG-316 39.4"" (1.0m) 3.3'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMB PLUG TO PLUG 3.3'
RF Cable Assemblies SMB R/A Plug/SMB R/A Plug CBL 1.00 Meters
RF COAX CABLE, RG316, SMB PLUG, 1M, TRANS; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2490-ND | 145104-01-M1.00 | 145104-01-M1.00 | 145104-01-M1.00 | 78X4580 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax Cable, Rg316, Smb Plug, 1M, Trans; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10.01 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | |
| Gender | Male-Male |