Amphenol RF RF Standard Cable Assembly 145104-01-M0.75

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 145104-01-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-01-M0.75
RF Standard Cable Assembly 145104-01-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2489-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2489-ND
Coaxial Cables (RF) ACX2489-ND
"Cable Assembly Coaxial SMB to SMB RG-316 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 29.53"" (750.00mm)"

Buy Now Datasheet
Rf Coax Cable, Rg316, Smb Plug, 750Mm, Trans; Connector Type A Amphenol Rf - 78X4579 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Smb Plug, 750Mm, Trans; Connector Type A Amphenol Rf
78X4579
Rf Coax Cable, Rg316, Smb Plug, 750Mm, Trans; Connector Type A Amphenol Rf 78X4579
RF COAX CABLE, RG316, SMB PLUG, 750MM, TRANS; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMB PLUG, 750MM, TRANS; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 145104-01-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-01-M0.75
RF Cable Assemblies 145104-01-M0.75
RF Cable Assemblies SMB R/A Plug/SMB R/A Plug CBL 0.75 Meters

RF Cable Assemblies SMB R/A Plug/SMB R/A Plug CBL 0.75 Meters

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145104-01-M0.75 ACX2489-ND 78X4579 145104-01-M0.75
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax Cable, Rg316, Smb Plug, 750Mm, Trans; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details