Amphenol RF RF Standard Cable Assembly 145104-01-48.00

Description
SMB Right Angle Plug to SMB Right Angle Plug on RG-316 cable, 48 inches
Request a Quote Datasheet
Description
SMB Right Angle Plug to SMB Right Angle Plug on RG-316 cable, 48 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 145104-01-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-01-48.00
RF Standard Cable Assembly 145104-01-48.00
SMB Right Angle Plug to SMB Right Angle Plug on RG-316 cable, 48 inches

SMB Right Angle Plug to SMB Right Angle Plug on RG-316 cable, 48 inches

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2985-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2985-ND
Coaxial Cables (RF) ARF2985-ND
"Cable Assembly Coaxial SMB to SMB RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMB to SMB RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 145104-01-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-01-48.00
RF Cable Assemblies 145104-01-48.00
RF Cable Assemblies SMB RA/SMB RA Plug RG-316 cable

RF Cable Assemblies SMB RA/SMB RA Plug RG-316 cable

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145104-01-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145104-01-48.00
Cable Assemblies - Coaxial Cables (RF) 145104-01-48.00
CBL ASSY SMB PLUG TO PLUG 4'

CBL ASSY SMB PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145104-01-48.00 ARF2985-ND 145104-01-48.00 145104-01-48.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers